TE Connectivity
Automotive Terminals
344069-1
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.35mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .81 MM [.031 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 20 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.6 - 2.4 MM [.063 - .094 INCH ] Tab Length : 24.4 MM [.96 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size Search (AWG) : 16, 19, 18, 17, 20, 15 Wire Size Search (MMSQ) : .6, .75, .5, 1.25, 1
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Primary Locking Feature : Integrated in Housing Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.35mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .81 MM [.031 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 20 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.6 - 2.4 MM [.063 - .094 INCH ] Tab Length : 24.4 MM [.96 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size Search (AWG) : 16, 19, 18, 17, 20, 15 Wire Size Search (MMSQ) : .6, .75, .5, 1.25, 1
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Primary Locking Feature : Integrated in Housing Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.35mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .81 MM [.031 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 20 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.6 - 2.4 MM [.063 - .094 INCH ] Tab Length : 24.4 MM [.96 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size Search (AWG) : 16, 19, 18, 17, 20, 15 Wire Size Search (MMSQ) : .6, .75, .5, 1.25, 1
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Primary Locking Feature : Integrated in Housing Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Body Features
- Terminal Seal Type : Single Wire Seal (SWS)
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 6.35mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .81 MM [.031 INCH ]
- Mating Tab Width : 6.35 MM [.25 INCH ]
- Terminal Type : Tab
- Typical Current Rating (AMP) : 20
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range : 1.6 - 2.4 MM [.063 - .094 INCH ]
- Tab Length : 24.4 MM [.96 INCH ]
- Wire Size (MMSQ) : .5 - 1.5
- Wire Size (AWG) : 20 - 15
- Wire Size Search (AWG) : 16, 19, 18, 17, 20, 15
- Wire Size Search (MMSQ) : .6, .75, .5, 1.25, 1
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 41 - 100 A (High Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 3000
Product Type Features
- Primary Locking Feature : Integrated in Housing
- Sealable : Yes
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
344069-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Tin; Tin (Sn)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Palladium Nickel (PdNi)
Applications
Motor or Generator
View Details
2 suppliers