CONN QC TAB 15-20AWG 0.250 CRIMP Product overview: 344069-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-344069-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1363361-344069-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Package: Tape & Reel
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: EconoSeal III 250
Product Status: Active
Base Product Number: 344069
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Wire Gauge: 15-20 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.972" (24.70mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Male
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.524" (13.30mm)
Insulation Diameter: 0.161" ~ 0.217" (4.09mm ~ 5.50mm)
Connectors
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-344069-1 | 1363361-344069-1 | 344069-1 |
| Product Name | Electronic Connector | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | |
| Gender | Male / Plug |