TE Connectivity ™ Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 344009-1

Description
Win Source Part Number: 1364838-344009-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Package: Tape & Reel Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: EconoSeal III 250 Product Status: Active Base Product Number: 344009 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 12-14 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.776" (19.70mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.305" (7.75mm) Insulation Diameter: 0.161" ~ 0.217" (4.09mm ~ 5.50mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364838-344009-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Package: Tape & Reel Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: EconoSeal III 250 Product Status: Active Base Product Number: 344009 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 12-14 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.776" (19.70mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.305" (7.75mm) Insulation Diameter: 0.161" ~ 0.217" (4.09mm ~ 5.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364838-344009-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364838-344009-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364838-344009-1
Win Source Part Number: 1364838-344009-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Package: Tape & Reel Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: EconoSeal III 250 Product Status: Active Base Product Number: 344009 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 12-14 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.776" (19.70mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.305" (7.75mm) Insulation Diameter: 0.161" ~ 0.217" (4.09mm ~ 5.50mm)

Win Source Part Number: 1364838-344009-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Package: Tape & Reel
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: EconoSeal III 250
Product Status: Active
Base Product Number: 344009
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 12-14 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.776" (19.70mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.305" (7.75mm)
Insulation Diameter: 0.161" ~ 0.217" (4.09mm ~ 5.50mm)

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 17-344009-1TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
17-344009-1TR-ND
Quick Connects, Quick Disconnect Connectors 17-344009-1TR-ND
"0.250"" (6.35mm) Quick Connect Female 12-14 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 12-14 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 17-344009-1CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
17-344009-1CT-ND
Quick Connects, Quick Disconnect Connectors 17-344009-1CT-ND
CONN QC RCPT 12-14AWG 0.250

CONN QC RCPT 12-14AWG 0.250

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1364838-344009-1 17-344009-1TR-ND
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Powerpole ® 75/180 Retaining Pins 1 Block High - 110G19 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
5 suppliers