TE Connectivity Heat Shrink Boots 344009-000

Description
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 20 MM , 28 MM , 26 MM , 22 MM , 24 MM  [1.1 INCH , .86 INCH , .94 INCH , 1.02 INCH , .78 INCH ] Compatible Cable Diameter Range : 16.8 - 38 MM  [.661 - 1.496 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : VG95343 Part 28, IEC 62329-3-101, BR1326 listed Class G, DEF Std 59-97 Issue 3 Type DF, BS-G-198-5-DF Other Molded Part Shape Code : 202 Usage Conditions Flammability Performance : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 20 MM , 28 MM , 26 MM , 22 MM , 24 MM  [1.1 INCH , .86 INCH , .94 INCH , 1.02 INCH , .78 INCH ] Compatible Cable Diameter Range : 16.8 - 38 MM  [.661 - 1.496 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : VG95343 Part 28, IEC 62329-3-101, BR1326 listed Class G, DEF Std 59-97 Issue 3 Type DF, BS-G-198-5-DF Other Molded Part Shape Code : 202 Usage Conditions Flammability Performance : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 344009-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
344009-000
Heat Shrink Boots 344009-000
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 20 MM , 28 MM , 26 MM , 22 MM , 24 MM  [1.1 INCH , .86 INCH , .94 INCH , 1.02 INCH , .78 INCH ] Compatible Cable Diameter Range : 16.8 - 38 MM  [.661 - 1.496 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : VG95343 Part 28, IEC 62329-3-101, BR1326 listed Class G, DEF Std 59-97 Issue 3 Type DF, BS-G-198-5-DF Other Molded Part Shape Code : 202 Usage Conditions Flammability Performance : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 100
  • Material Systems Code : 100
  • Primary Product Material : Low Fire Hazard Material

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 20 MM , 28 MM , 26 MM , 22 MM , 24 MM  [1.1 INCH , .86 INCH , .94 INCH , 1.02 INCH , .78 INCH ]
  • Compatible Cable Diameter Range : 16.8 - 38 MM  [.661 - 1.496 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : VG95343 Part 28, IEC 62329-3-101, BR1326 listed Class G, DEF Std 59-97 Issue 3 Type DF, BS-G-198-5-DF

Other


  • Molded Part Shape Code : 202

Usage Conditions


  • Flammability Performance : Low Fire Hazard
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 344009-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
344009-000
shrink tube 344009-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 344009-000 344009-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transitions & Breakouts - 034217-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
shrink tube - 053669N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 011349-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Solder Sleeve - A125876-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details