TE Connectivity Automotive Terminals 344008-1

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.35mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .81 MM  [.031 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 20 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.6 - 3.4 MM  [.102 - .134 INCH ] Tab Length : 24.7 MM  [.972 INCH ] Wire Size (MMSQ) : 2 - 3 Wire Size (AWG) : 14 - 12 Wire Size Search (AWG) : 14, 13, 12 Wire Size Search (MMSQ) : 2.5, 3, 2 Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Primary Locking Feature : Integrated in Housing Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.35mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .81 MM  [.031 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 20 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.6 - 3.4 MM  [.102 - .134 INCH ] Tab Length : 24.7 MM  [.972 INCH ] Wire Size (MMSQ) : 2 - 3 Wire Size (AWG) : 14 - 12 Wire Size Search (AWG) : 14, 13, 12 Wire Size Search (MMSQ) : 2.5, 3, 2 Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Primary Locking Feature : Integrated in Housing Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 344008-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
344008-1
Automotive Terminals 344008-1
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.35mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .81 MM  [.031 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 20 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.6 - 3.4 MM  [.102 - .134 INCH ] Tab Length : 24.7 MM  [.972 INCH ] Wire Size (MMSQ) : 2 - 3 Wire Size (AWG) : 14 - 12 Wire Size Search (AWG) : 14, 13, 12 Wire Size Search (MMSQ) : 2.5, 3, 2 Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Primary Locking Feature : Integrated in Housing Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 6.35mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .81 MM  [.031 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Terminal Type : Tab
  • Typical Current Rating (AMP) : 20
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.6 - 3.4 MM  [.102 - .134 INCH ]
  • Tab Length : 24.7 MM  [.972 INCH ]
  • Wire Size (MMSQ) : 2 - 3
  • Wire Size (AWG) : 14 - 12
  • Wire Size Search (AWG) : 14, 13, 12
  • Wire Size Search (MMSQ) : 2.5, 3, 2

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 3000

Product Type Features


  • Primary Locking Feature : Integrated in Housing
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 344008-1
Product Name Automotive Terminals
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1411560-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Automotive Terminals - 1241400-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0020 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details