TE Connectivity Rectangular Wire & Cable Connectors & Housings 343886-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Number of Signal Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Type : Pin Dimensions Connector Height : 18.5 MM  [.728 INCH ] Connector Length : 36.6 MM  [1.44 INCH ] Connector Width : 15.1 MM  [.59 INCH ] Row-to-Row Spacing : 7.6 MM  [.299 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 22 - 26 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -10 - 80 DEGC  [14 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Number of Signal Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Type : Pin Dimensions Connector Height : 18.5 MM  [.728 INCH ] Connector Length : 36.6 MM  [1.44 INCH ] Connector Width : 15.1 MM  [.59 INCH ] Row-to-Row Spacing : 7.6 MM  [.299 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 22 - 26 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -10 - 80 DEGC  [14 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 343886-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
343886-1
Rectangular Wire & Cable Connectors & Housings 343886-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Number of Signal Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Type : Pin Dimensions Connector Height : 18.5 MM  [.728 INCH ] Connector Length : 36.6 MM  [1.44 INCH ] Connector Width : 15.1 MM  [.59 INCH ] Row-to-Row Spacing : 7.6 MM  [.299 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 22 - 26 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -10 - 80 DEGC  [14 - 176 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2
  • Number of Signal Positions : 6

Contact Features


  • Contact Current Rating (Max) (AMP) : 4
  • Contact Type : Pin

Dimensions


  • Connector Height : 18.5 MM  [.728 INCH ]
  • Connector Length : 36.6 MM  [1.44 INCH ]
  • Connector Width : 15.1 MM  [.59 INCH ]
  • Row-to-Row Spacing : 7.6 MM  [.299 INCH ]
  • Wire Size (MMSQ) : .12 - .4
  • Wire Size (AWG) : 22 - 26

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]
  • Housing Material : Glass-Filled PBT

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : Without
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board, Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -10 - 80 DEGC  [14 - 176 DEGF ]
Buy Now
Backplane Connector Housings - A113468-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A113468-ND
Backplane Connector Housings A113468-ND
6 Position Connector Black Panel Mount Drawer

6 Position Connector Black Panel Mount Drawer

Buy Now Datasheet
Pcb Socket Housing Rohs Compliant Amp - Te Connectivity - 13H1465 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Socket Housing Rohs Compliant Amp - Te Connectivity
13H1465
Pcb Socket Housing Rohs Compliant Amp - Te Connectivity 13H1465
PCB SOCKET HOUSING ROHS COMPLIANT: YES

PCB SOCKET HOUSING ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 343886-1 A113468-ND 13H1465
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Housings Pcb Socket Housing Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103946-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Connector Accessories - 1734-1011-266-0405-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Headers, Male Pins - A3213-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers