TE Connectivity Rectangular Wire & Cable Connectors & Housings 343347-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Number of Signal Positions : 10 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 4 Contact Type : Pin Dimensions Connector Height : 30 MM  [1.181 INCH ] Connector Length : 39 MM  [1.535 INCH ] Connector Width : 21.59 MM  [.85 INCH ] Row-to-Row Spacing : 7.84 MM  [.309 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 22 - 26 Housing Features Centerline (Pitch) : 3.7 MM  [.148 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -10 - 80 DEGC  [14 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Number of Signal Positions : 10 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 4 Contact Type : Pin Dimensions Connector Height : 30 MM  [1.181 INCH ] Connector Length : 39 MM  [1.535 INCH ] Connector Width : 21.59 MM  [.85 INCH ] Row-to-Row Spacing : 7.84 MM  [.309 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 22 - 26 Housing Features Centerline (Pitch) : 3.7 MM  [.148 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -10 - 80 DEGC  [14 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 343347-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
343347-1
Rectangular Wire & Cable Connectors & Housings 343347-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Number of Signal Positions : 10 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 4 Contact Type : Pin Dimensions Connector Height : 30 MM  [1.181 INCH ] Connector Length : 39 MM  [1.535 INCH ] Connector Width : 21.59 MM  [.85 INCH ] Row-to-Row Spacing : 7.84 MM  [.309 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 22 - 26 Housing Features Centerline (Pitch) : 3.7 MM  [.148 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -10 - 80 DEGC  [14 - 176 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 2
  • Number of Signal Positions : 10

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 4
  • Contact Type : Pin

Dimensions


  • Connector Height : 30 MM  [1.181 INCH ]
  • Connector Length : 39 MM  [1.535 INCH ]
  • Connector Width : 21.59 MM  [.85 INCH ]
  • Row-to-Row Spacing : 7.84 MM  [.309 INCH ]
  • Wire Size (MMSQ) : .12 - .4
  • Wire Size (AWG) : 22 - 26

Housing Features


  • Centerline (Pitch) : 3.7 MM  [.148 INCH ]
  • Housing Material : Glass-Filled PBT

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : Without
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -10 - 80 DEGC  [14 - 176 DEGF ]
Buy Now
Backplane Connector Housings - A113466-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A113466-ND
Backplane Connector Housings A113466-ND
10 Position Connector Black Panel Mount Drawer

10 Position Connector Black Panel Mount Drawer

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
372-343347-1
Electronic Connector 372-343347-1
CONN DRAWER 10POS BLACK PNL MNT Product overview: 343347-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backplane Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 372-343347-1 can be used for catalog matching and distributor lookup.

CONN DRAWER 10POS BLACK PNL MNT Product overview: 343347-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backplane Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 372-343347-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drawer Connector Plug Hsg10 Wa Rohs Compliant Amp - Te Connectivity - 33B8227 - Newark, An Avnet Company
Chicago, IL, United States
Drawer Connector Plug Hsg10 Wa Rohs Compliant Amp - Te Connectivity
33B8227
Drawer Connector Plug Hsg10 Wa Rohs Compliant Amp - Te Connectivity 33B8227
DRAWER CONNECTOR PLUG HSG10 WA ROHS COMPLIANT: YES

DRAWER CONNECTOR PLUG HSG10 WA ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 343347-1 A113466-ND 372-343347-1 33B8227
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Housings Electronic Connector Drawer Connector Plug Hsg10 Wa Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 104192-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Rectangular Connector Accessories - 1734-1010-130-0406-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Wire & Cable Connectors & Housings - 103688-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers