Electronic Component
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 6 AWG
TERMINAL, BUTT SPLICE; Insulator Colour:-; Product Range:SOLISTRAND Series; Wire Size AWG Min:-; Wire Size AWG Max:6AWG; Conductor Area CSA:16.8mm²; Insulator Material:Uninsulated
Terminals BUTT SPLICE 6 AWG STANDARD
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1903788 | 34322 | A27213-ND | 92F1410 | 34322 |
| Product Name | Splice Connectors | Wire Splice Connectors | Terminal, Butt Splice; Insulator Colour Amp - Te Connectivity | Terminals | |
| Contact Size (AWG) | 6 AWG | 6 AWG | ? to 6 AWG |