TE Connectivity Wire Splice Connectors 34319

Description
Terminal Inline, Individual Openings (Parallel) Connector Crimp 6 AWG
Request a Quote Datasheet
Description
Terminal Inline, Individual Openings (Parallel) Connector Crimp 6 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - A27197-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
A27197-ND
Wire Splice Connectors A27197-ND
Terminal Inline, Individual Openings (Parallel) Connector Crimp 6 AWG

Terminal Inline, Individual Openings (Parallel) Connector Crimp 6 AWG

Buy Now Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1333800-34319 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1333800-34319
Connectors, Interconnects - Terminals - Wire Splice Connectors 1333800-34319
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333800-34319 Category: Connectors, Interconnects>Termin als>Wire Splice Connectors Packaging: Bulk Features: Brazed Seam Termination: Crimp Wire Gauge: 6 AWG Standard Package: 500 Terminal Type: Inline, Individual Openings (Parallel) Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 2266-34319,A27197,34 319-ND,-34319-SI,-34 319-LSI Base Product Number: 3431 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333800-34319
Category: Connectors, Interconnects>Terminals>Wire Splice Connectors
Packaging: Bulk
Features: Brazed Seam
Termination: Crimp
Wire Gauge: 6 AWG
Standard Package: 500
Terminal Type: Inline, Individual Openings (Parallel)
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 2266-34319,A27197,34319-ND,-34319-SI,-34319-LSI
Base Product Number: 3431
RoHS Status: RoHS Compliant

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Splice Connectors - 6805441 - RS Components, Ltd.
Corby, Northants, United Kingdom
Splice Connectors
6805441
Splice Connectors 6805441
TE Connectivity 34319 Splice Connector

TE Connectivity 34319 Splice Connector

Supplier's Site
Splice Connectors - 1614399 - RS Components, Ltd.
Corby, Northants, United Kingdom
Splice Connectors
1614399
Splice Connectors 1614399
TE Connectivity 34319 Splice Connector

TE Connectivity 34319 Splice Connector

Supplier's Site
Splice Connectors - 6805441P - RS Components, Ltd.
Corby, Northants, United Kingdom
Splice Connectors
6805441P
Splice Connectors 6805441P
TE Connectivity 34319 Splice Connector

TE Connectivity 34319 Splice Connector

Supplier's Site
Sheung Wan, Hong Kong
Terminals
34319
Terminals 34319
Terminals CLOSED BARREL SPLICE

Terminals CLOSED BARREL SPLICE

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27197-ND 1333800-34319 34319 6805441 34319
Product Name Wire Splice Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors Splice Connectors Terminals
Contact Size (AWG) 6 AWG 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1509-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
ZS4000-2103 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Backplane Twinax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board to Board Connector; Coaxial Connector
View Details