TE Connectivity Splices 34319

Description
Body Features Splice Features : Serrated Terminal & Contact Weight (G) : 4.072 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Barrel Inside Diameter : 5.89 MM  [.232 INCH ] Outside Diameter : 9.37 MM  [.369 INCH ] Product Length : 11.1 MM  [.437 INCH ] Terminal Material Thickness : 1.52 MM  [.06 INCH ] Wire Size (MMSQ) : 13 - 15 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Parallel Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Terminal & Contact Weight (G) : 4.072 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Barrel Inside Diameter : 5.89 MM  [.232 INCH ] Outside Diameter : 9.37 MM  [.369 INCH ] Product Length : 11.1 MM  [.437 INCH ] Terminal Material Thickness : 1.52 MM  [.06 INCH ] Wire Size (MMSQ) : 13 - 15 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Parallel Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 34319 - TE Connectivity
Berwyn, PA, United States
Splices
34319
Splices 34319
Body Features Splice Features : Serrated Terminal & Contact Weight (G) : 4.072 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Barrel Inside Diameter : 5.89 MM  [.232 INCH ] Outside Diameter : 9.37 MM  [.369 INCH ] Product Length : 11.1 MM  [.437 INCH ] Terminal Material Thickness : 1.52 MM  [.06 INCH ] Wire Size (MMSQ) : 13 - 15 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Parallel Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated

Body Features


  • Splice Features : Serrated
  • Terminal & Contact Weight (G) : 4.072

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin
  • Terminal Plating Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Barrel Inside Diameter : 5.89 MM  [.232 INCH ]
  • Outside Diameter : 9.37 MM  [.369 INCH ]
  • Product Length : 11.1 MM  [.437 INCH ]
  • Terminal Material Thickness : 1.52 MM  [.06 INCH ]
  • Wire Size (MMSQ) : 13 - 15
  • Wire Size (AWG) : 6
  • Wire Size (CMA) : 20800 - 33100

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Parallel Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
SPLICE,SOLIS PARA 6 - 34319 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPLICE,SOLIS PARA 6
34319
SPLICE,SOLIS PARA 6 34319
SPLICE,SOLIS PARA 6

SPLICE,SOLIS PARA 6

Buy Now
Terminals - Wire Splice Connectors - A27197-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A27197-ND
Terminals - Wire Splice Connectors A27197-ND
CONN INLINE 6 AWG CRIMP

CONN INLINE 6 AWG CRIMP

Buy Now Datasheet
SPLICE, PARALELL, SOLISTRAND, 6 AWG - 70085023 - Allied Electronics, Inc.
Fort Worth, TX, USA
SPLICE, PARALELL, SOLISTRAND, 6 AWG
70085023
SPLICE, PARALELL, SOLISTRAND, 6 AWG 70085023
SPLICE, PARALELL, SOLISTRAND, 6 AWG

SPLICE, PARALELL, SOLISTRAND, 6 AWG

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 34319 34319 A27197-ND 70085023
Product Name Splices SPLICE,SOLIS PARA 6 Terminals - Wire Splice Connectors SPLICE, PARALELL, SOLISTRAND, 6 AWG
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-100645-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
2 suppliers
Connector Contacts - 104479-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Quick Disconnects - 1-160534-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 118385-5 - TE Connectivity
Specs
Features RoHS
View Details