TE Connectivity 3430H2F1M0TE
TE Connectivity 3430H2F1M0TE
TE Connectivity 3430H2F1M0TE
3430 H2 1% 1M0 100PPM 4K RL
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2747254P | 1712-3430H2F1M0TETR-ND |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1020 | 2010; Wide 2010 |
| Resistance Range | 1000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 2 watts |