3430 H2 1% 16R 100PPM 4K RL
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 1712-3430H2F16RTETR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2010; Wide 2010 |
| Tolerance | 1 +/- % |