TE Connectivity 3430B2F330RTD
TE Connectivity 3430B2F330RTD
TE Connectivity 3430B2F330RTD
3430 B2 1% 330R 100PPM 5K RL
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2747196 | 1712-3430B2F330RTDTR-ND |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0612 | 1206; Wide 1206 |
| Resistance Range | 1000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 1.5 watts | 1.5 watts |