3430 B2 1% 22K 100PPM 5K RL
TE Connectivity 3430B2F22KTD
TE Connectivity 3430B2F22KTD
TE Connectivity 3430B2F22KTD
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-3430B2F22KTDTR-ND | 2747179 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | 1206; Wide 1206 | Surface Mount Technology (SMT / SMD); 0612 |
| Tolerance | 1 +/- % | 1 +/- % |