TE Connectivity Chip Resistor - Surface Mount 3430A3F51RTDF

Description
3430 A3 1% 51R 100PPM 1K RL
Request a Quote Datasheet
Description
3430 A3 1% 51R 100PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-3430A3F51RTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-3430A3F51RTDFDKR-ND
Chip Resistor - Surface Mount 1712-3430A3F51RTDFDKR-ND
3430 A3 1% 51R 100PPM 1K RL

3430 A3 1% 51R 100PPM 1K RL

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-3430A3F51RTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-3430A3F51RTDFCT-ND
Chip Resistor - Surface Mount 1712-3430A3F51RTDFCT-ND
3430 A3 1% 51R 100PPM 1K RL

3430 A3 1% 51R 100PPM 1K RL

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-3430A3F51RTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-3430A3F51RTDFTR-ND
Chip Resistor - Surface Mount 1712-3430A3F51RTDFTR-ND
3430 A3 1% 51R 100PPM 1K RL

3430 A3 1% 51R 100PPM 1K RL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 1712-3430A3F51RTDFDKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; Wide 2512
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details