TE Connectivity 3430A3F22KTE
TE Connectivity 3430A3F22KTE
TE Connectivity 3430A3F22KTE
3430 A3 1% 22K 100PPM 4K RL
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2747092P | 1712-3430A3F22KTETR-ND |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1225 | 2512; Wide 2512 |
| Resistance Range | 22000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 3 watts | 3 watts |