3430 A2 1% 510K 100PPM 5K RL
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 1712-3430A2F510KTDTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; Wide 0805 |
| Tolerance | 1 +/- % |