TE Connectivity 3430A2F30RTD
TE Connectivity 3430A2F30RTD
TE Connectivity 3430A2F30RTD
3430 A2 1% 30R 100PPM 5K RL
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2747023 | 1712-3430A2F30RTDTR-ND |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0508 | 0805; Wide 0805 |
| Resistance Range | 30 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts |