Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Wire Splice Connectors
Color: Yellow
Package: Bulk
Terminal Type: Butt Splice, Closed End, Single Opening
Insulation: Fully Insulated
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Terminal Butt Splice, Closed End, Single Opening Connector Crimp 10-22 AWG Yellow
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A09059-ND | 34308 | 42AJ3308 | |
| Product Name | Connectors, Interconnects Terminals Wire Splice Connectors | Wire Splice Connectors | Splice,ce 22-10 Amp - Te Connectivity | |
| Contact Size (AWG) | 10 to 22 AWG |