TE Connectivity Heat Shrink Boot, Side Trans, 26.9Mm Id, Elastomer, Black; Boot Configuration Raychem Te Connectivity 342A024-25-0

Description
HEAT SHRINK BOOT, SIDE TRANS, 26.9MM ID, ELASTOMER, BLACK; Boot Configuration:Side Transition; I.D. Supplied - Imperial:1.06"; I.D. Supplied - Metric:26.9mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:3.64" RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK BOOT, SIDE TRANS, 26.9MM ID, ELASTOMER, BLACK; Boot Configuration:Side Transition; I.D. Supplied - Imperial:1.06"; I.D. Supplied - Metric:26.9mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:3.64" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boot, Side Trans, 26.9Mm Id, Elastomer, Black; Boot Configuration Raychem Te Connectivity - 25M2613 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Boot, Side Trans, 26.9Mm Id, Elastomer, Black; Boot Configuration Raychem Te Connectivity
25M2613
Heat Shrink Boot, Side Trans, 26.9Mm Id, Elastomer, Black; Boot Configuration Raychem Te Connectivity 25M2613
HEAT SHRINK BOOT, SIDE TRANS, 26.9MM ID, ELASTOMER, BLACK; Boot Configuration:Side Transition; I.D. Supplied - Imperial:1.06"; I.D. Supplied - Metric:26.9mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:3.64" RoHS Compliant: Yes

HEAT SHRINK BOOT, SIDE TRANS, 26.9MM ID, ELASTOMER, BLACK; Boot Configuration:Side Transition; I.D. Supplied - Imperial:1.06"; I.D. Supplied - Metric:26.9mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:3.64" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Shrink Wrap and Stretch Films
Product Number 25M2613
Product Name Heat Shrink Boot, Side Trans, 26.9Mm Id, Elastomer, Black; Boot Configuration Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 9129315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
View Details
Steelflex Xtreme Stretch Films - SX2070 - Practical Packaging Solutions
Practical Packaging Solutions
Specs
Type Stretch
Width 508 mm (20 inches)
Thickness 0.0136 mm (5.35E-4 inches)
View Details
Stretch film 70 gauge -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Stretch
Material Polyethylene (PE, HDPE, UHMW PE)
Width 305 mm (12 inches)
View Details