TE Connectivity
Shielded Contacts
342513-000
Description
Configuration Features Compatible With Wire & Cable Type : Twisted Pair
Contact Features Contact Size : Size 16 Contact Type : Pin
Dimensions Wire Size (MMSQ) : .25 - .05 Wire Size (AWG) : 24 - 30
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Twisted Pair
Contact Features Contact Size : Size 16 Contact Type : Pin
Dimensions Wire Size (MMSQ) : .25 - .05 Wire Size (AWG) : 24 - 30
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Twisted Pair
Contact Features Contact Size : Size 16 Contact Type : Pin
Dimensions Wire Size (MMSQ) : .25 - .05 Wire Size (AWG) : 24 - 30
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Twisted Pair
Contact Features
- Contact Size : Size 16
- Contact Type : Pin
Dimensions
- Wire Size (MMSQ) : .25 - .05
- Wire Size (AWG) : 24 - 30
Usage Conditions
- Operating Temperature (Max) : 150 DEGC [302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
342513-000 |
|
Product Name
|
Shielded Contacts |
|
North American
|
24 to 30 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Features
RoHS
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details