TE Connectivity Spade Terminals 34247

Description
Body Features Terminal & Contact Weight : .122 G  [.004 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .89 MM  [.035 INCH ] Product Length : 10.95 MM  [.43 INCH ] Stud Diameter : 3.02 MM  [.119 INCH ] Tongue Thickness : .46 MM  [.02 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Other Line : Budget Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : M3, #4 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .122 G  [.004 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .89 MM  [.035 INCH ] Product Length : 10.95 MM  [.43 INCH ] Stud Diameter : 3.02 MM  [.119 INCH ] Tongue Thickness : .46 MM  [.02 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Other Line : Budget Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : M3, #4 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 34247 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
34247
Spade Terminals 34247
Body Features Terminal & Contact Weight : .122 G  [.004 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .89 MM  [.035 INCH ] Product Length : 10.95 MM  [.43 INCH ] Stud Diameter : 3.02 MM  [.119 INCH ] Tongue Thickness : .46 MM  [.02 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Other Line : Budget Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : M3, #4 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Body Features


  • Terminal & Contact Weight : .122 G  [.004 OZ ]

Contact Features


  • Barrel Type : Closed
  • Spade Terminal Type : Spade Tongue Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : .89 MM  [.035 INCH ]
  • Product Length : 10.95 MM  [.43 INCH ]
  • Stud Diameter : 3.02 MM  [.119 INCH ]
  • Tongue Thickness : .46 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .12 - .4
  • Wire Size (AWG) : 26 - 22
  • Wire Size (CMA) : 202 - 810

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Other


  • Line : Budget

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : No
  • Stud Size : M3, #4
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - 34247-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
34247-ND
Terminals - Spade Connectors 34247-ND
CONN SPADE TERM 22-26AWG #4

CONN SPADE TERM 22-26AWG #4

Buy Now Datasheet
Terminal, Spade Tongue, #4, 22Awg; Product Range Amp Te Connectivity - 97H5150 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade Tongue, #4, 22Awg; Product Range Amp Te Connectivity
97H5150
Terminal, Spade Tongue, #4, 22Awg; Product Range Amp Te Connectivity 97H5150
TERMINAL, SPADE TONGUE, #4, 22AWG; Product Range:Budget SOLISTRAND Series; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG; Conductor Area CSA:0.41mm²; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, SPADE TONGUE, #4, 22AWG; Product Range:Budget SOLISTRAND Series; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG; Conductor Area CSA:0.41mm²; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Insulator Material:UninsulatedRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
34247
Terminals 34247
Terminals SPADE 26-22AWG #4

Terminals SPADE 26-22AWG #4

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 34247 34247-ND 97H5150 34247
Product Name Spade Terminals Terminals - Spade Connectors Terminal, Spade Tongue, #4, 22Awg; Product Range Amp Te Connectivity Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102316-8 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Special Purpose Terminals - 1-1627184-1 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Connector Contacts - 1-104480-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details