TE Connectivity Standard Circular Connectors 342376-1

Description
Body Features Circular Connector Insulation Material Type : Nylon Primary Product Color : Natural Configuration Features Contacts Preloaded : No Number of Positions : 4 Contact Features Circular Connector Contact Type : Pin Dimensions Assembly Length : 24.9 MM  [.98 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 1000 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Nylon Primary Product Color : Natural Configuration Features Contacts Preloaded : No Number of Positions : 4 Contact Features Circular Connector Contact Type : Pin Dimensions Assembly Length : 24.9 MM  [.98 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 1000 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 342376-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
342376-1
Standard Circular Connectors 342376-1
Body Features Circular Connector Insulation Material Type : Nylon Primary Product Color : Natural Configuration Features Contacts Preloaded : No Number of Positions : 4 Contact Features Circular Connector Contact Type : Pin Dimensions Assembly Length : 24.9 MM  [.98 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 1000 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Nylon
  • Primary Product Color : Natural

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 4

Contact Features


  • Circular Connector Contact Type : Pin

Dimensions


  • Assembly Length : 24.9 MM  [.98 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]

Industry Standards


  • Compatible With Approved Standards Products : UL E28476, CSA LR7189
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Quantity : 1000

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Circular Connector Housings - 342376-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
342376-1-ND
Circular Connector Housings 342376-1-ND
4 Position Circular Connector Cap Housing Free Hanging (In-Line)

4 Position Circular Connector Cap Housing Free Hanging (In-Line)

Buy Now Datasheet
Terminals - 342376-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
342376-1
Terminals 342376-1
Terminals 4W CIRC MNL LATCHED HSG. NATUR

Terminals 4W CIRC MNL LATCHED HSG. NATUR

Buy Now Datasheet
4W Circ Mnl Latched Hsg. Natur Te Connectivity - 33AH3587 - Newark, An Avnet Company
Chicago, IL, United States
4W Circ Mnl Latched Hsg. Natur Te Connectivity
33AH3587
4W Circ Mnl Latched Hsg. Natur Te Connectivity 33AH3587
4W CIRC MNL LATCHED HSG. NATUR

4W CIRC MNL LATCHED HSG. NATUR

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 342376-1 342376-1-ND 342376-1 33AH3587
Product Name Standard Circular Connectors Circular Connector Housings Terminals 4W Circ Mnl Latched Hsg. Natur Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1104-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details
RF Connectors - 1050756-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers
RF Connectors - 1057332-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Female / Jack
Coupling Threaded
View Details
2 suppliers