TE Connectivity Ring Terminals 342186-1

Description
Body Features Insulation Sleeve Color : Yellow Stripe Color : Yellow Terminal & Contact Weight : .395 G  [.014 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.35 MM  [.25 INCH ] Compatible Insulation Diameter Range : 3.81 - 6.35 MM  [.15 - .25 INCH ] Product Length : 34.1 MM  [1.339 INCH ] Stud Diameter : 8.3 MM  [.328 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Yellow Stripe Color : Yellow Terminal & Contact Weight : .395 G  [.014 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.35 MM  [.25 INCH ] Compatible Insulation Diameter Range : 3.81 - 6.35 MM  [.15 - .25 INCH ] Product Length : 34.1 MM  [1.339 INCH ] Stud Diameter : 8.3 MM  [.328 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 342186-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
342186-1
Ring Terminals 342186-1
Body Features Insulation Sleeve Color : Yellow Stripe Color : Yellow Terminal & Contact Weight : .395 G  [.014 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.35 MM  [.25 INCH ] Compatible Insulation Diameter Range : 3.81 - 6.35 MM  [.15 - .25 INCH ] Product Length : 34.1 MM  [1.339 INCH ] Stud Diameter : 8.3 MM  [.328 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Insulation Sleeve Color : Yellow
  • Stripe Color : Yellow
  • Terminal & Contact Weight : .395 G  [.014 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 6.35 MM  [.25 INCH ]
  • Compatible Insulation Diameter Range : 3.81 - 6.35 MM  [.15 - .25 INCH ]
  • Product Length : 34.1 MM  [1.339 INCH ]
  • Stud Diameter : 8.3 MM  [.328 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 3 - 6
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Electrical Characteristics


  • Voltage Rating (V) : 600

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M8
  • Terminal Features : Sheared
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A136088-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A136088-ND
Terminals - Ring Connectors A136088-ND
CONN RING CIRC 10-12AWG #5/16

CONN RING CIRC 10-12AWG #5/16

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
342186-1
Terminals 342186-1
Terminals 12-10 F.E.P.G. RING TONGUE NO.

Terminals 12-10 F.E.P.G. RING TONGUE NO.

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 342186-1 A136088-ND 342186-1
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-207-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Connector Contacts - 1-163091-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2400 mm2
View Details
Quick Disconnects - 100495-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
3 suppliers
Connector Contacts - 1-163081-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details