TE Connectivity Crimp Wire Pins, Tabs & Ferrules 342126-1

Description
Body Features Primary Product Color : Red Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Mating Pin Diameter : 1.78 MM  [.07 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.67 - 3.36 MM , 3.56 MM  [.105 - .14 INCH , .14 INCH ] Overall Product Length : 20.57 MM  [.81 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Mating Pin Diameter : 1.78 MM  [.07 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.67 - 3.36 MM , 3.56 MM  [.105 - .14 INCH , .14 INCH ] Overall Product Length : 20.57 MM  [.81 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 342126-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
342126-1
Crimp Wire Pins, Tabs & Ferrules 342126-1
Body Features Primary Product Color : Red Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Mating Pin Diameter : 1.78 MM  [.07 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.67 - 3.36 MM , 3.56 MM  [.105 - .14 INCH , .14 INCH ] Overall Product Length : 20.57 MM  [.81 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Primary Product Color : Red
  • Sleeve Material : PVC

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Fabrication : Stamped & Formed
  • Contact Shape & Form : Round
  • Crimp Wire Terminal Type : Wire Pin Terminal
  • Mating Pin Diameter : 1.78 MM  [.07 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.67 - 3.36 MM , 3.56 MM  [.105 - .14 INCH , .14 INCH ]
  • Overall Product Length : 20.57 MM  [.81 INCH ]
  • Terminal Material Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .3 - 1.42
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Terminals - Wire Pin Connectors - A108135-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Pin Connectors
A108135-ND
Terminals - Wire Pin Connectors A108135-ND
CONN WIRE PIN TERM 16-22AWG PG

CONN WIRE PIN TERM 16-22AWG PG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
342126-1
Terminals 342126-1
Terminals 22-16 F.E.P.G

Terminals 22-16 F.E.P.G

Buy Now Datasheet
Terminal, Wire Pin, 22-16Awg, Crimp, Red; Product Range Amp Te Connectivity - 06WX0279 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Wire Pin, 22-16Awg, Crimp, Red; Product Range Amp Te Connectivity
06WX0279
Terminal, Wire Pin, 22-16Awg, Crimp, Red; Product Range Amp Te Connectivity 06WX0279
TERMINAL, WIRE PIN, 22-16AWG, CRIMP, RED; Product Range:PLASTI-GRIP Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Pin Diameter:1.8mm; Insulator Colour:Red; Pin Length:6.7mm RoHS Compliant: Yes

TERMINAL, WIRE PIN, 22-16AWG, CRIMP, RED; Product Range:PLASTI-GRIP Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Pin Diameter:1.8mm; Insulator Colour:Red; Pin Length:6.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 342126-1 A108135-ND 342126-1 06WX0279
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Wire Pin Connectors Terminals Terminal, Wire Pin, 22-16Awg, Crimp, Red; Product Range Amp Te Connectivity
Terminal Type Connector Pin; Wire Pin Terminal Pin Terminal; Barrel, Bullet Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Power Terminals - 1-167892-2 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-172781-4 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1500 mm2
View Details
Connector Contacts - 1-1318106-1 - TE Connectivity
Specs
Features RoHS
North American 24 AWG
International 0.2000 to 0.2400 mm2
View Details
Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details