TE Connectivity Ring Connectors 342063

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - 342063-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
342063-ND
Ring Connectors 342063-ND
Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Connectors Unreviewed - 342063 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
342063
Connectors Unreviewed 342063
Connectors Unreviewed

Connectors Unreviewed

Buy Now
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 14Awg, Blk; Stud Size - Metric Te Connectivity
18AH0260
Terminal, Ring Tongue, 1/4", 14Awg, Blk; Stud Size - Metric Te Connectivity 18AH0260
TERMINAL, RING TONGUE, 1/4", 14AWG, BLK; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm2; Product Range:PIDG Series; Insulator Colour:Black; Insulator Material:Nylon (Polyamide); RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 14AWG, BLK; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm2; Product Range:PIDG Series; Insulator Colour:Black; Insulator Material:Nylon (Polyamide); RoHS Compliant: Yes

Supplier's Site
16-14 H.d.r/t 1/4
Chicago, IL, United States
16-14 H.d.r/t 1/4" Stud Black Te Connectivity
12J4647
16-14 H.d.r/t 1/4" Stud Black Te Connectivity 12J4647
16-14 H.D.R/T 1/4" STUD BLACK

16-14 H.D.R/T 1/4" STUD BLACK

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 342063 342063-ND 342063 18AH0260 12J4647
Product Name Ring Connectors Connectors Unreviewed Terminal, Ring Tongue, 1/4", 14Awg, Blk; Stud Size - Metric Te Connectivity 16-14 H.d.r/t 1/4" Stud Black Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Contacts - 006-0912-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details