TE Connectivity Splices 34205

Description
Body Features Insulation Sleeve Material : Vinyl Plating Material : Tin Primary Product Color : Yellow Primary Product Material : Copper Splice Features : Standard Weight per Piece (G) : .574 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Dimensions Accepts Insulation Diameter Range : 7.14 MM  [.281 INCH ] Overall Product Length : 28.58 MM  [1.125 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Other Comment : Oval Expansion. Military Category : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Serrated : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 90 DEGC  [221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Material : Vinyl Plating Material : Tin Primary Product Color : Yellow Primary Product Material : Copper Splice Features : Standard Weight per Piece (G) : .574 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Dimensions Accepts Insulation Diameter Range : 7.14 MM  [.281 INCH ] Overall Product Length : 28.58 MM  [1.125 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Other Comment : Oval Expansion. Military Category : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Serrated : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 90 DEGC  [221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 34205 - TE Connectivity
Berwyn, PA, United States
Splices
34205
Splices 34205
Body Features Insulation Sleeve Material : Vinyl Plating Material : Tin Primary Product Color : Yellow Primary Product Material : Copper Splice Features : Standard Weight per Piece (G) : .574 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Dimensions Accepts Insulation Diameter Range : 7.14 MM  [.281 INCH ] Overall Product Length : 28.58 MM  [1.125 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Other Comment : Oval Expansion. Military Category : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Serrated : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 90 DEGC  [221 DEGF ]

Body Features


  • Insulation Sleeve Material : Vinyl
  • Plating Material : Tin
  • Primary Product Color : Yellow
  • Primary Product Material : Copper
  • Splice Features : Standard
  • Weight per Piece (G) : .574

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed

Dimensions


  • Accepts Insulation Diameter Range : 7.14 MM  [.281 INCH ]
  • Overall Product Length : 28.58 MM  [1.125 INCH ]
  • Wire Size (MMSQ) : 3 - 6
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Heavy Duty : No

Other


  • Comment : Oval Expansion.
  • Military Category : No

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Serrated : Yes
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : 90 DEGC  [221 DEGF ]
Buy Now
Terminals - Wire Splice Connectors - A113461-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A113461-ND
Terminals - Wire Splice Connectors A113461-ND
CONN SPLICE 10-12 AWG CRIMP

CONN SPLICE 10-12 AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 34205 A113461-ND
Product Name Splices Terminals - Wire Splice Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1627171-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 21 AWG
View Details
Wire End Caps - 034913-000 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-104481-0 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details