Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1
Dimensions Compatible Cable Diameter (Max) : 14.5 MM [.571 INCH ] Compatible Cable Diameter (Min) : 5.5 MM [.217 INCH ] Expanded Inside Diameter (Min) : 16 MM [.63 INCH ] Product Length : 1000 MM [39.37 INCH ] Recovered Inside Diameter (Max) : 5 MM [.197 INCH ] Recovered Wall Thickness (Max) : 2.4 MM [.094 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : HD631.2, IEC 60684-3-216, IEC 60684-3-248, IEC 60684-3-165
Product Availability Product Availability : Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands, Americas
Product Type Features Adhesive Coating : Without Wall Type : Single Wall
Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Flame-Retardant Resistance, UV Resistant, Weather Resistant, Water Resistant, Salt Water Resistant, Mechanical Impact Resistance, Low Temperature Resistant, High Temperature Resistant, Moisture Resistant, Damage Resistance
Body Features
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 2:1
Dimensions
- Compatible Cable Diameter (Max) : 14.5 MM [.571 INCH ]
- Compatible Cable Diameter (Min) : 5.5 MM [.217 INCH ]
- Expanded Inside Diameter (Min) : 16 MM [.63 INCH ]
- Product Length : 1000 MM [39.37 INCH ]
- Recovered Inside Diameter (Max) : 5 MM [.197 INCH ]
- Recovered Wall Thickness (Max) : 2.4 MM [.094 INCH ]
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : HD631.2, IEC 60684-3-216, IEC 60684-3-248, IEC 60684-3-165
Product Availability
- Product Availability : Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands, Americas
Product Type Features
- Adhesive Coating : Without
- Wall Type : Single Wall
Usage Conditions
- Flammability Performance : Flame-Retardant
- Resistance Properties : Flame-Retardant Resistance, UV Resistant, Weather Resistant, Water Resistant, Salt Water Resistant, Mechanical Impact Resistance, Low Temperature Resistant, High Temperature Resistant, Moisture Resistant, Damage Resistance