TE Connectivity Vibration Sensors 341A-060

Description
Product Type Features Vibration Sensor Type : Cable Assembly
Request a Quote
Description
Product Type Features Vibration Sensor Type : Cable Assembly
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 341A-060 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
341A-060
Vibration Sensors 341A-060
Product Type Features Vibration Sensor Type : Cable Assembly

Product Type Features


  • Vibration Sensor Type : Cable Assembly
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 341A-060
Product Name Vibration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20020293-00 - TE Connectivity
Specs
Acceleration 2000 g
Frequency Range 0.0 to 7000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 10216975-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 1 to 8000 Hz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
2 suppliers
Vibration Sensors - 20009186-00 - TE Connectivity
Specs
Acceleration 30 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details