TE Connectivity Ring Connectors 34173

Description
Ring Terminal Connector 3/8 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 3/8 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A0973-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0973-ND
Ring Connectors A0973-ND
Ring Terminal Connector 3/8 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 3/8 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring, 3/8, Crimp, Yellow, 12-10Awg; Stud Size - Metric Amp - Te Connectivity - 66H7055 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring, 3/8, Crimp, Yellow, 12-10Awg; Stud Size - Metric Amp - Te Connectivity
66H7055
Terminal, Ring, 3/8, Crimp, Yellow, 12-10Awg; Stud Size - Metric Amp - Te Connectivity 66H7055
TERMINAL, RING, 3/8, CRIMP, YELLOW, 12-10AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING, 3/8, CRIMP, YELLOW, 12-10AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site
Terminal, Ring, 3/8, Crimp, Yellow, 12-10Awg; Stud Size - Metric Amp - Te Connectivity - 28AC8933 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring, 3/8, Crimp, Yellow, 12-10Awg; Stud Size - Metric Amp - Te Connectivity
28AC8933
Terminal, Ring, 3/8, Crimp, Yellow, 12-10Awg; Stud Size - Metric Amp - Te Connectivity 28AC8933
TERMINAL, RING, 3/8, CRIMP, YELLOW, 12-10AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING, 3/8, CRIMP, YELLOW, 12-10AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A0973-ND 34173 66H7055
Product Name Ring Connectors Terminal, Ring, 3/8, Crimp, Yellow, 12-10Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5777 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details