Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp
TERMINAL, RING TONGUE, #6, CRIMP, YELLOW; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes
TERMINAL, RING TONGUE, #6, CRIMP, YELLOW; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 34168 | A28194-ND | 66H7051 |
| Product Name | Ring Connectors | Terminal, Ring Tongue, #6, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity | |
| Mounting | Free Hanging (In-Line) |