Ring Terminal Connector 3/8 Stud Circular 14-16 AWG Crimp
Blue Insulated Crimp Terminal, 14-16 AWG, 600V Product overview: 34164 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-34164 can be used for catalog matching and distributor lookup.
TERMINAL, RING TONGUE, 3/8IN, CRIMP BLUE; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes
TERMINAL, RING TONGUE, 3/8IN, CRIMP BLUE; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A0968-ND | 34164 | 392-34164 | 46F8494 |
| Product Name | Ring Connectors | 600V Electronic Connector | Terminal, Ring Tongue, 3/8In, Crimp Blue; Stud Size - Metric Amp - Te Connectivity | |
| Mounting | Free Hanging (In-Line) |