TE Connectivity Ring Connectors 34163

Description
Ring Terminal Connector 5/16 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 5/16 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A0967-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0967-ND
Ring Connectors A0967-ND
Ring Terminal Connector 5/16 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 5/16 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue 5/16In, Crimp Blue; Stud Size - Metric Amp - Te Connectivity - 66H7050 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue 5/16In, Crimp Blue; Stud Size - Metric Amp - Te Connectivity
66H7050
Terminal, Ring Tongue 5/16In, Crimp Blue; Stud Size - Metric Amp - Te Connectivity 66H7050
TERMINAL, RING TONGUE 5/16IN, CRIMP BLUE; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE 5/16IN, CRIMP BLUE; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet
Ring Tongue Terminal, Plasti-Grip Series, 5/16
Chicago, IL, United States
Ring Tongue Terminal, Plasti-Grip Series, 5/16 ", M8, 14 Awg, 2 Mm , Vinyl Rohs Compliant Amp - Te Connectivity
93K3776
Ring Tongue Terminal, Plasti-Grip Series, 5/16 ", M8, 14 Awg, 2 Mm , Vinyl Rohs Compliant Amp - Te Connectivity 93K3776
Ring Tongue Terminal, PLASTI-GRIP Series, 5/16 ", M8, 14 AWG, 2 mm , Vinyl RoHS Compliant: Yes

Ring Tongue Terminal, PLASTI-GRIP Series, 5/16 ", M8, 14 AWG, 2 mm , Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal,pg R 16-14 5/16 Amp - Te Connectivity - 42AJ3292 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,pg R 16-14 5/16 Amp - Te Connectivity
42AJ3292
Terminal,pg R 16-14 5/16 Amp - Te Connectivity 42AJ3292
TERMINAL,PG R 16-14 5/16

TERMINAL,PG R 16-14 5/16

Supplier's Site
CONN RING CIRC 14-16AWG #5/16 - 792-34163 - Utmel Electronic Limited
Hong Kong, China
CONN RING CIRC 14-16AWG #5/16
792-34163
CONN RING CIRC 14-16AWG #5/16 792-34163
CONN RING CIRC 14-16AWG #5/16

CONN RING CIRC 14-16AWG #5/16

Supplier's Site
Ring Connectors - 34163 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
34163
Ring Connectors 34163
CONN RING CIRC 14-16AWG #5/16

CONN RING CIRC 14-16AWG #5/16

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A0967-ND 34163 66H7050 93K3776 792-34163 34163
Product Name Ring Connectors Terminal, Ring Tongue 5/16In, Crimp Blue; Stud Size - Metric Amp - Te Connectivity Ring Tongue Terminal, Plasti-Grip Series, 5/16 ", M8, 14 Awg, 2 Mm , Vinyl Rohs Compliant Amp - Te Connectivity CONN RING CIRC 14-16AWG #5/16 Ring Connectors
Mounting Free Hanging (In-Line) Stud Free Hanging (In-Line)
Contact Size (AWG) 14 to 16 AWG ? to 14 AWG 14 to 16 AWG
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1345G5 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details