Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp
Ring Terminal, 14-16AWG, Copper/Tin, Blue, 600V Product overview: 34160 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-34160 can be used for catalog matching and distributor lookup.
TERMINAL, CRIMP, #8, 16-14; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue; Insulator Material:Vinyl; Contact Material:Copper RoHS Compliant: Yes
TERMINAL, CRIMP, #8, 16-14; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue; Insulator Material:Vinyl; Contact Material:Copper RoHS Compliant: Yes
CONN RING CIRC 14-16AWG #8 CRIMP
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 34160 | A0964-ND | 392-34160 | 41J3778 | 34160 |
| Product Name | Ring Connectors | 600V Electronic Connector | Terminal, Crimp, #8, 16-14; Stud Size - Metric Amp - Te Connectivity | Ring Connectors | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |