Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp
Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1181774-34158
Packaging: Bulk
Color: Blue
Termination: Crimp
Contact Material: Copper
Gender: Female
Length: 18.16 mm
Orientation: Straight
Contact Plating: Tin
Insulation Material: Vinyl
Body Material: Copper
Body Plating: Tin
Thickness: 787.4 µm
Insulation: Insulated
Insulation Diameter: 4.9022 mm
Material: Copper
Plating: Tin
Material Thickness: 787.4 µm
Thread Size: M3.5
Categories: Terminals
Alternative Parts (Cross-Reference): 841140-000;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Depth: 6.35 mm
Lead Free: Lead Free
Mount: Free Hanging
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Voltage Rating (AC): 600 V
REACH SVHC: No SVHC
Wire/Cable Gauge: 14 AWG
Wire/Cable Diameter: 4.9 mm
Wire Gauge (Max): 16 AWG
Wire Gauge (Min): 14 AWG
Plating Thickness: 2.54 µm
Sealable: No
Max Operating Temperature: 90 °C
Insulated Wire Support: Yes
Stud Diameter: 3.68 mm
Heavy Duty: No
Government Qualified: No
Number of Holes: 1
Stud Size: M3.5
Tongue Thickness: 790 µm
Insulated Crimp Terminal, 14-16 AWG, Blue, Copper/Tin, 600V Product overview: 34158 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-34158 can be used for catalog matching and distributor lookup.
TERMINAL, RING TONGUE, #6, CRIMP, BLUE; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Product Range:PLASTI-GRIP Series; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Insulator Material:PVC (Polyvinylchloride);
TERMINAL, RING TONGUE, #6, 14AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes
34158 ROHS COMPLIANT: YES
CRIMP TERMINAL, RING, PLASTI-GRIP; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm2; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue; Insulator Material:PVC RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A09020-ND | 1181774-34158 | 392-34158 | 34158 | 97F9801 | 38AH4220 |
| Product Name | Ring Connectors | Terminals - 34158 | 600V Electronic Connector | Terminal, Ring Tongue, #6, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity | 34158 Rohs Compliant Amp - Te Connectivity | |
| Mounting | Free Hanging (In-Line) | Free Hanging |