TE Connectivity Ring Connectors 34157

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A0962-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0962-ND
Ring Connectors A0962-ND
Ring Terminal Connector 4 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 4 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
CONN RING CIRC 14-16AWG #4 CRIMP - 792-34157 - Utmel Electronic Limited
Hong Kong, China
CONN RING CIRC 14-16AWG #4 CRIMP
792-34157
CONN RING CIRC 14-16AWG #4 CRIMP 792-34157
CONN RING CIRC 14-16AWG #4 CRIMP

CONN RING CIRC 14-16AWG #4 CRIMP

Supplier's Site
Stud Size - Metric Amp - Te Connectivity - 24AC2051 - Newark, An Avnet Company
Chicago, IL, United States
Stud Size - Metric Amp - Te Connectivity
24AC2051
Stud Size - Metric Amp - Te Connectivity 24AC2051
Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue; Insulator Material:PVC (Polyvinylchloride) RoHS Compliant: Yes

Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue; Insulator Material:PVC (Polyvinylchloride) RoHS Compliant: Yes

Supplier's Site
Terminal,pg R 16-14 4 Rohs Compliant Amp - Te Connectivity - 36AC3825 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,pg R 16-14 4 Rohs Compliant Amp - Te Connectivity
36AC3825
Terminal,pg R 16-14 4 Rohs Compliant Amp - Te Connectivity 36AC3825
TERMINAL,PG R 16-14 4 ROHS COMPLIANT: YES

TERMINAL,PG R 16-14 4 ROHS COMPLIANT: YES

Supplier's Site
Terminal, Ring Tongue, #4, 14Awg, Blue Rohs Compliant Amp - Te Connectivity - 75AJ0039 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #4, 14Awg, Blue Rohs Compliant Amp - Te Connectivity
75AJ0039
Terminal, Ring Tongue, #4, 14Awg, Blue Rohs Compliant Amp - Te Connectivity 75AJ0039
TERMINAL, RING TONGUE, #4, 14AWG, BLUE ROHS COMPLIANT: YES

TERMINAL, RING TONGUE, #4, 14AWG, BLUE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 34157 A0962-ND 792-34157 24AC2051 36AC3825
Product Name Ring Connectors CONN RING CIRC 14-16AWG #4 CRIMP Stud Size - Metric Amp - Te Connectivity Terminal,pg R 16-14 4 Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Powerpole ® 120 Housings Green - 1321G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 240.0 amps
View Details
3 suppliers