TE Connectivity Spade Connectors 34156

Description
Red 10 Stud Spade Terminal Connector Crimp 16-22 AWG
Request a Quote Datasheet
Description
Red 10 Stud Spade Terminal Connector Crimp 16-22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Connectors - A0976-ND - DigiKey
Thief River Falls, MN, United States
Spade Connectors
A0976-ND
Spade Connectors A0976-ND
Red 10 Stud Spade Terminal Connector Crimp 16-22 AWG

Red 10 Stud Spade Terminal Connector Crimp 16-22 AWG

Buy Now Datasheet
Connectors, Interconnects - Terminals - Spade Connectors - 1333450-34156 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Spade Connectors
1333450-34156
Connectors, Interconnects - Terminals - Spade Connectors 1333450-34156
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333450-34156 Category: Connectors, Interconnects>Termin als>Spade Connectors Packaging: Bulk Color: Red Features: Serrated Termination Termination: Crimp Wire Gauge: 16-22 AWG Contact Material: Copper Material - Insulation: Poly-Vinyl Chloride (PVC) Standard Package: 1,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Width - Outer Edges: 0.375" (9.53mm) Length - Overall: 0.920" (23.37mm) Insulation: Insulated Insulation Diameter: 0.105" ~ 0.140" (2.67mm ~ 3.56mm) Stud/Tab Size: 10 Stud Length - Ring Center to Termination: 0.312" (7.92mm) Length - Termination: 0.416" (10.57mm) Tongue Inside Opening: 0.197" (5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -34156-LSI,2266-3415 6,A0976 Base Product Number: 3415 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333450-34156
Category: Connectors, Interconnects>Terminals>Spade Connectors
Packaging: Bulk
Color: Red
Features: Serrated Termination
Termination: Crimp
Wire Gauge: 16-22 AWG
Contact Material: Copper
Material - Insulation: Poly-Vinyl Chloride (PVC)
Standard Package: 1,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Width - Outer Edges: 0.375" (9.53mm)
Length - Overall: 0.920" (23.37mm)
Insulation: Insulated
Insulation Diameter: 0.105" ~ 0.140" (2.67mm ~ 3.56mm)
Stud/Tab Size: 10 Stud
Length - Ring Center to Termination: 0.312" (7.92mm)
Length - Termination: 0.416" (10.57mm)
Tongue Inside Opening: 0.197" (5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -34156-LSI,2266-34156,A0976
Base Product Number: 3415
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
600V Electronic Connector
392-34156
600V Electronic Connector 392-34156
Insulated Crimp Terminal, Female, Copper/Tin, 16-22AWG, 600V Product overview: 34156 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-34156 can be used for catalog matching and distributor lookup.

Insulated Crimp Terminal, Female, Copper/Tin, 16-22AWG, 600V Product overview: 34156 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-34156 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fork Terminals - 841980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fork Terminals
841980
Fork Terminals 841980
TE Connectivity 34156

TE Connectivity 34156

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A0976-ND 1333450-34156 34156 392-34156 841980
Product Name Spade Connectors Connectors, Interconnects - Terminals - Spade Connectors 600V Electronic Connector Fork Terminals
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details