TE Connectivity Ring Connectors 34152

Description
Ring Terminal Connector 3/8 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 3/8 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A0961-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0961-ND
Ring Connectors A0961-ND
Ring Terminal Connector 3/8 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 3/8 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring, 9.53Mm Stud, Crimp, Red, 22-16Awg; Stud Size - Metric Amp - Te Connectivity - 66H7046 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring, 9.53Mm Stud, Crimp, Red, 22-16Awg; Stud Size - Metric Amp - Te Connectivity
66H7046
Terminal, Ring, 9.53Mm Stud, Crimp, Red, 22-16Awg; Stud Size - Metric Amp - Te Connectivity 66H7046
TERMINAL, RING, 9.53MM STUD, CRIMP, RED, 22-16AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Stud/Tab Size:0.375" RoHS Compliant: Yes

TERMINAL, RING, 9.53MM STUD, CRIMP, RED, 22-16AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Stud/Tab Size:0.375" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A0961-ND 34152 66H7046
Product Name Ring Connectors Terminal, Ring, 9.53Mm Stud, Crimp, Red, 22-16Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data