TE Connectivity Ring Connectors 34150

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A0959-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0959-ND
Ring Connectors A0959-ND
Ring Terminal Connector 1/4 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 16Awg, Red; Stud Size - Metric Amp - Te Connectivity
93K3770
Terminal, Ring Tongue, 1/4", 16Awg, Red; Stud Size - Metric Amp - Te Connectivity 93K3770
TERMINAL, RING TONGUE, 1/4", 16AWG, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 16AWG, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Pg R 22-16 Comm 22-18 Mil 1/4 Amp - Te Connectivity - 88AJ0401 - Newark, An Avnet Company
Chicago, IL, United States
Pg R 22-16 Comm 22-18 Mil 1/4 Amp - Te Connectivity
88AJ0401
Pg R 22-16 Comm 22-18 Mil 1/4 Amp - Te Connectivity 88AJ0401
PG R 22-16 COMM 22-18 MIL 1/4

PG R 22-16 COMM 22-18 MIL 1/4

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 34150 A0959-ND 93K3770 88AJ0401
Product Name Ring Connectors Terminal, Ring Tongue, 1/4", 16Awg, Red; Stud Size - Metric Amp - Te Connectivity Pg R 22-16 Comm 22-18 Mil 1/4 Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
BNC T-Adapter: Female, Female, Female - SALE-9237 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details