TE Connectivity Ring Connectors 34149

Description
Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A0958-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0958-ND
Ring Connectors A0958-ND
Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
CONN RING CIRC 16-22AWG #10 - 792-34149 - Utmel Electronic Limited
Hong Kong, China
CONN RING CIRC 16-22AWG #10
792-34149
CONN RING CIRC 16-22AWG #10 792-34149
CONN RING CIRC 16-22AWG #10

CONN RING CIRC 16-22AWG #10

Supplier's Site
Terminal, Ring Tongue, #10, Crimp, Red; Stud Size - Metric Amp - Te Connectivity - 66H7043 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
66H7043
Terminal, Ring Tongue, #10, Crimp, Red; Stud Size - Metric Amp - Te Connectivity 66H7043
TERMINAL, RING TONGUE, #10, CRIMP, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site Datasheet
34149 Rohs Compliant Amp - Te Connectivity - 82AC1513 - Newark, An Avnet Company
Chicago, IL, United States
34149 Rohs Compliant Amp - Te Connectivity
82AC1513
34149 Rohs Compliant Amp - Te Connectivity 82AC1513
34149 ROHS COMPLIANT: YES

34149 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ring Tongue Terminal, Plasti-Grip Series, 10, M5, 16 Awg, 1.42 Mm , Pvc (Polyvinylchloride) Rohs Compliant Amp - Te Connectivity - 25M2611 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue Terminal, Plasti-Grip Series, 10, M5, 16 Awg, 1.42 Mm , Pvc (Polyvinylchloride) Rohs Compliant Amp - Te Connectivity
25M2611
Ring Tongue Terminal, Plasti-Grip Series, 10, M5, 16 Awg, 1.42 Mm , Pvc (Polyvinylchloride) Rohs Compliant Amp - Te Connectivity 25M2611
Ring Tongue Terminal, PLASTI-GRIP Series, 10, M5, 16 AWG, 1.42 mm , PVC (Polyvinylchloride) RoHS Compliant: Yes

Ring Tongue Terminal, PLASTI-GRIP Series, 10, M5, 16 AWG, 1.42 mm , PVC (Polyvinylchloride) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A0958-ND 792-34149 66H7043 82AC1513
Product Name Ring Connectors CONN RING CIRC 16-22AWG #10 Terminal, Ring Tongue, #10, Crimp, Red; Stud Size - Metric Amp - Te Connectivity 34149 Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line) Stud
Unlock Full Specs
to access all available technical data