Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp
Category: Connectors, Interconnects Terminals Ring Connectors
Termination: Crimp
Package: Bulk
Terminal Type: Circular
Thickness: 0.031" (0.79mm)
Length - Overall: 0.856" (21.74mm)
Stud/Tab Size: 8 Stud
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Ring Terminal, Crimp, 16-22AWG, Copper/Tin, Insulated, Red, 600V Product overview: 34148 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-34148 can be used for catalog matching and distributor lookup.
TERMINAL, RING, #8 STUD, CRIMP, RED, 22-16AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes
TERMINAL, RING, #8 STUD, CRIMP, RED, 22-16AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes
CRIMP TERMINAL, RING, PLASTI-GRIP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm2; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Insulator Material:PVC RoHS Compliant: Yes
CONN RING CIRC 16-22AWG #8 CRIMP
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 34148 | A0957-ND | 392-34148 | 66H7042 | 34148 | |
| Product Name | Ring Connectors | Connectors, Interconnects Terminals Ring Connectors | 600V Electronic Connector | Terminal, Ring, #8 Stud, Crimp, Red, 22-16Awg; Stud Size - Metric Amp - Te Connectivity | Ring Connectors | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Free Hanging (In-Line) |