TE Connectivity Ring Connectors 34144

Description
Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A0956-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0956-ND
Ring Connectors A0956-ND
Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, #6, Crimp, Red; Stud Size - Metric Amp - Te Connectivity - 71C7600 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
71C7600
Terminal, Ring Tongue, #6, Crimp, Red; Stud Size - Metric Amp - Te Connectivity 71C7600
TERMINAL, RING TONGUE, #6, CRIMP, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, CRIMP, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, #6, Crimp, Red; Stud Size - Metric Amp - Te Connectivity - 28AC8924 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
28AC8924
Terminal, Ring Tongue, #6, Crimp, Red; Stud Size - Metric Amp - Te Connectivity 28AC8924
TERMINAL, RING TONGUE, #6, CRIMP, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, CRIMP, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, #6, Red, 16Awg Rohs Compliant Amp - Te Connectivity - 75AJ0037 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, Red, 16Awg Rohs Compliant Amp - Te Connectivity
75AJ0037
Terminal, Ring Tongue, #6, Red, 16Awg Rohs Compliant Amp - Te Connectivity 75AJ0037
TERMINAL, RING TONGUE, #6, RED, 16AWG ROHS COMPLIANT: YES

TERMINAL, RING TONGUE, #6, RED, 16AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A0956-ND 34144 71C7600 75AJ0037
Product Name Ring Connectors Terminal, Ring Tongue, #6, Crimp, Red; Stud Size - Metric Amp - Te Connectivity Terminal, Ring Tongue, #6, Red, 16Awg Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

MDCX Series: High Frequency Multipin Coax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details