Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp
CONN RING CIRC 16-22AWG #6 CRIMP
TERMINAL, RING TONGUE, #6, CRIMP, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes
34142 ROHS COMPLIANT: YES
CONN RING CIRC 16-22AWG #6 CRIMP
| Powell Electronics, Inc. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 34142 | A09016-ND | 792-34142 | 66H7039 | 82AC1512 | 34142 |
| Product Name | Ring Connectors | CONN RING CIRC 16-22AWG #6 CRIMP | Terminal, Ring Tongue, #6, Crimp, Red; Stud Size - Metric Amp - Te Connectivity | 34142 Rohs Compliant Amp - Te Connectivity | Ring Connectors | |
| Mounting | Free Hanging (In-Line) | Free Hanging | Free Hanging (In-Line) | |||
| Contact Size (AWG) | 16 to 22 AWG | ? to 16 AWG | 16 to 22 AWG | |||
| Geometry | Straight; Straight |