TE Connectivity Ring Connectors 34140

Description
Ring Terminal Connector 2 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 2 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A0954-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0954-ND
Ring Connectors A0954-ND
Ring Terminal Connector 2 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 2 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #2, Crimp, Red; Stud Size - Metric Amp - Te Connectivity - 66H7457 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #2, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
66H7457
Terminal, Ring Tongue, #2, Crimp, Red; Stud Size - Metric Amp - Te Connectivity 66H7457
TERMINAL, RING TONGUE, #2, CRIMP, RED; Stud Size - Metric:M2; Stud Size - Imperial:#2; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, #2, CRIMP, RED; Stud Size - Metric:M2; Stud Size - Imperial:#2; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A0954-ND 66H7457
Product Name Ring Connectors Terminal, Ring Tongue, #2, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data