PL 250 REC HSG 1P NYLON NAT Product overview: 341300 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-341300 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Housings, Boots
Package: Bulk
Gender: Female, Receptacle
Style: Sleeve
Terminal Type: Quick Connect, Disconnect
Terminal Size: 0.250" (6.35mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
"1 Position Sleeve Connector Female, Receptacle Natural 0.250"" (6.35mm)"
CONN RCPT SLEEVE 0.25 1POS NAT
PL 250 REC HSG 1P NYLON NAT
PL 250 REC HSG 1P NYLON NAT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-341300 | 341300 | A127637-ND | 341300 | 13H1408 | |
| Product Name | Electronic Connector | Connectors, Interconnects Terminals Housings, Boots | Housings, Boots | Housings, Boots | Pl 250 Rec Hsg 1P Nylon Nat Amp - Te Connectivity | |
| Termination | Quick Connect |