TE Connectivity Ring Connectors 34126

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A0152-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0152-ND
Ring Connectors A0152-ND
Ring Terminal Connector 3/8 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 3/8 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
34126 Rohs Compliant Amp - Te Connectivity - 82AC1507 - Newark, An Avnet Company
Chicago, IL, United States
34126 Rohs Compliant Amp - Te Connectivity
82AC1507
34126 Rohs Compliant Amp - Te Connectivity 82AC1507
34126 ROHS COMPLIANT: YES

34126 ROHS COMPLIANT: YES

Supplier's Site
Terminal, Ring Tongue, 3/8
Chicago, IL, United States
Terminal, Ring Tongue, 3/8", 14Awg; Stud Size - Metric Amp - Te Connectivity
26Y5271
Terminal, Ring Tongue, 3/8", 14Awg; Stud Size - Metric Amp - Te Connectivity 26Y5271
TERMINAL, RING TONGUE, 3/8", 14AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8", 14AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal,solis R 16-14 3/8 Amp - Te Connectivity - 42AJ3271 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,solis R 16-14 3/8 Amp - Te Connectivity
42AJ3271
Terminal,solis R 16-14 3/8 Amp - Te Connectivity 42AJ3271
TERMINAL,SOLIS R 16-14 3/8

TERMINAL,SOLIS R 16-14 3/8

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 34126 A0152-ND 82AC1507 26Y5271
Product Name Ring Connectors 34126 Rohs Compliant Amp - Te Connectivity Terminal, Ring Tongue, 3/8", 14Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers