TE Connectivity Ring Connectors 34125

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A0925-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0925-ND
Ring Connectors A0925-ND
Ring Terminal Connector 5/16 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 5/16 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 16Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity - 22H9943 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 16Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity
22H9943
Terminal, Ring Tongue, 16Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity 22H9943
TERMINAL, RING TONGUE, 16AWG, UNINSUL; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:16AWG; Conductor Area CSA:2mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 16AWG, UNINSUL; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:16AWG; Conductor Area CSA:2mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Ring Tongue, 16Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity - 18AH0259 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 16Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity
18AH0259
Terminal, Ring Tongue, 16Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity 18AH0259
TERMINAL, RING TONGUE, 16AWG, UNINSUL; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:16AWG; Conductor Area CSA:2mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL, RING TONGUE, 16AWG, UNINSUL; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:16AWG; Conductor Area CSA:2mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 34125 A0925-ND 22H9943
Product Name Ring Connectors Terminal, Ring Tongue, 16Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details