TE Connectivity Ring Terminals & Spade Terminals 341240

Description
Body Features Insulation Sleeve Color : Orange Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 45 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : 45 Bend Terminal Plating Material : Nickel Dimensions Accepts Insulation Diameter (Max) : 3.43 MM  [.135 INCH ] Accepts Insulation Diameter Range : 1.4 - 3.43 MM  [.055 - .135 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Insulation Diameter (Min) : 1.4 MM  [.055 INCH ] Wire Size (MMSQ) : .823 - 1.31 Wire Size (AWG) : 18 - 16 Wire Size (CMA) : 1600 - 2800 Electrical Characteristics Voltage (Max) (V) : 300 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 288 DEGC  [550 DEGF ]
Request a Quote
Description
Body Features Insulation Sleeve Color : Orange Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 45 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : 45 Bend Terminal Plating Material : Nickel Dimensions Accepts Insulation Diameter (Max) : 3.43 MM  [.135 INCH ] Accepts Insulation Diameter Range : 1.4 - 3.43 MM  [.055 - .135 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Insulation Diameter (Min) : 1.4 MM  [.055 INCH ] Wire Size (MMSQ) : .823 - 1.31 Wire Size (AWG) : 18 - 16 Wire Size (CMA) : 1600 - 2800 Electrical Characteristics Voltage (Max) (V) : 300 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 288 DEGC  [550 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 341240 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
341240
Ring Terminals & Spade Terminals 341240
Body Features Insulation Sleeve Color : Orange Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 45 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : 45 Bend Terminal Plating Material : Nickel Dimensions Accepts Insulation Diameter (Max) : 3.43 MM  [.135 INCH ] Accepts Insulation Diameter Range : 1.4 - 3.43 MM  [.055 - .135 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Insulation Diameter (Min) : 1.4 MM  [.055 INCH ] Wire Size (MMSQ) : .823 - 1.31 Wire Size (AWG) : 18 - 16 Wire Size (CMA) : 1600 - 2800 Electrical Characteristics Voltage (Max) (V) : 300 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 288 DEGC  [550 DEGF ]

Body Features


  • Insulation Sleeve Color : Orange

Configuration Features


  • Number of Holes : 1
  • Terminal Angle (DEG) : 45

Contact Features


  • Barrel Type : Closed
  • Ring & Spade Terminal Type : Ring Tongue
  • Terminal Orientation : 45 Bend
  • Terminal Plating Material : Nickel

Dimensions


  • Accepts Insulation Diameter (Max) : 3.43 MM  [.135 INCH ]
  • Accepts Insulation Diameter Range : 1.4 - 3.43 MM  [.055 - .135 INCH ]
  • Stud Diameter : 4.34 MM  [.171 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Insulation Diameter (Min) : 1.4 MM  [.055 INCH ]
  • Wire Size (MMSQ) : .823 - 1.31
  • Wire Size (AWG) : 18 - 16
  • Wire Size (CMA) : 1600 - 2800

Electrical Characteristics


  • Voltage (Max) (V) : 300

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : No
  • Stud Size : #8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 288 DEGC  [550 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 341240
Product Name Ring Terminals & Spade Terminals
Material Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1627187-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 0662-207-1631L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Quick Disconnects - 1-1627058-3 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Quick Disconnects - 1-1627134-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details