TE Connectivity Ring Connectors 34123

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A0923-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0923-ND
Ring Connectors A0923-ND
Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #10, 14Awg; Stud Size - Metric Amp - Te Connectivity - 28AC8917 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 14Awg; Stud Size - Metric Amp - Te Connectivity
28AC8917
Terminal, Ring Tongue, #10, 14Awg; Stud Size - Metric Amp - Te Connectivity 28AC8917
TERMINAL, RING TONGUE, #10, 14AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 14AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Ring Tongue Terminal, Solistrand Series, 10, M5, 14 Awg, 2 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity - 46W3038 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue Terminal, Solistrand Series, 10, M5, 14 Awg, 2 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity
46W3038
Ring Tongue Terminal, Solistrand Series, 10, M5, 14 Awg, 2 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity 46W3038
Ring Tongue Terminal, SOLISTRAND Series, 10, M5, 14 AWG, 2 mm , Uninsulated RoHS Compliant: Yes

Ring Tongue Terminal, SOLISTRAND Series, 10, M5, 14 AWG, 2 mm , Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, #10, 14Awg; Stud Size - Metric Amp - Te Connectivity - 57AC7884 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 14Awg; Stud Size - Metric Amp - Te Connectivity
57AC7884
Terminal, Ring Tongue, #10, 14Awg; Stud Size - Metric Amp - Te Connectivity 57AC7884
TERMINAL, RING TONGUE, #10, 14AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 14AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet
Ring Connectors - 34123 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
34123
Ring Connectors 34123
CONN RING CIRC 14-16AWG #10

CONN RING CIRC 14-16AWG #10

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 34123 A0923-ND 28AC8917 46W3038 34123
Product Name Ring Connectors Terminal, Ring Tongue, #10, 14Awg; Stud Size - Metric Amp - Te Connectivity Ring Tongue Terminal, Solistrand Series, 10, M5, 14 Awg, 2 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity Ring Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data