TE Connectivity Ring Connectors 34122

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A0922-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0922-ND
Ring Connectors A0922-ND
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #8, 14Awg; Stud Size - Metric Amp - Te Connectivity - 28AC8916 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 14Awg; Stud Size - Metric Amp - Te Connectivity
28AC8916
Terminal, Ring Tongue, #8, 14Awg; Stud Size - Metric Amp - Te Connectivity 28AC8916
TERMINAL, RING TONGUE, #8, 14AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 14AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, #8, 14Awg; Stud Size - Metric Amp - Te Connectivity - 57AC7883 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 14Awg; Stud Size - Metric Amp - Te Connectivity
57AC7883
Terminal, Ring Tongue, #8, 14Awg; Stud Size - Metric Amp - Te Connectivity 57AC7883
TERMINAL, RING TONGUE, #8, 14AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 14AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 34122 A0922-ND 28AC8916
Product Name Ring Connectors Terminal, Ring Tongue, #8, 14Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7377 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details